Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle with Disconnect PS4100FMIR7-W

Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 480 VAC 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIG
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 480 VAC 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS4100FMIR7-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle with Disconnect
PS4100FMIR7-W
Pin and Sleeve Receptacle with Disconnect PS4100FMIR7-W
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 480 VAC 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIG

MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 480 VAC 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIG

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS4100FMIR7-W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C16 Snap-In Inlet; 1.0mm panel thickness - 83030230 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof 15° Angled Receptacle - F51S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers