Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS4100B12-W

Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 125/250 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; ORANGE COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 125/250 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; ORANGE COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS4100B12-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS4100B12-W
Pin and Sleeve Inlet PS4100B12-W
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 125/250 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; ORANGE COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 125/250 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; ORANGE COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS4100B12-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4303.2024.04 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1254462 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details