Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle with Disconnect PS360FMIR6-W

Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357. MATERIAL; 3 WIRE(S); 240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, WATER TIGHT; (1) 1 1/4 INCH BOTTOM/TOP FEED HUB TYP
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357. MATERIAL; 3 WIRE(S); 240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, WATER TIGHT; (1) 1 1/4 INCH BOTTOM/TOP FEED HUB TYP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS360FMIR6-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle with Disconnect
PS360FMIR6-W
Pin and Sleeve Receptacle with Disconnect PS360FMIR6-W
MECHANICALLY INTERLOCKED TYPE; VALOX 357. MATERIAL; 3 WIRE(S); 240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, WATER TIGHT; (1) 1 1/4 INCH BOTTOM/TOP FEED HUB TYP

MECHANICALLY INTERLOCKED TYPE; VALOX 357. MATERIAL; 3 WIRE(S); 240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, WATER TIGHT; (1) 1 1/4 INCH BOTTOM/TOP FEED HUB TYP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS360FMIR6-W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4303.2014.35 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details