CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL R
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PS360C6-W |
| Product Name | Pin and Sleeve Connector |
| Power Type | AC Power Connector |
| Standards / Certifications | UL; CSA |
| Voltage Rating | 250 volts |
| Current Rating | 60 amps |