Hubbell Wiring Device-Kellems Pin and Sleeve Connector PS360C4-W

Description
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL R
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS360C4-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
PS360C4-W
Pin and Sleeve Connector PS360C4-W
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL R

CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL R

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS360C4-W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Power Module 70 mm Stack Light - 856T-B24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details