Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS360B4-W

Description
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 125 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; YELLOW COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 125 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; YELLOW COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS360B4-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS360B4-W
Pin and Sleeve Inlet PS360B4-W
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 125 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; YELLOW COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 125 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; YELLOW COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS360B4-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-119-051-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
45W In-Wall 2C USB Charger Outlet, 20 Amp Duplex Tamper Resistant Receptacle - ERU2545CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details