Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS360B4-S

Description
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 125 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; YELLOW COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 125 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; YELLOW COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS360B4-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS360B4-S
Pin and Sleeve Inlet PS360B4-S
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 125 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; YELLOW COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 125 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; YELLOW COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS360B4-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C14 with Filter, Line Switch 2-pole - KFB2 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3 Outlets Grounding Adapter with Cover, 3-Prong to 3-Prong Green - 5509 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Backplane Power Connectors - 2364867-1 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details