Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle PS330R4-W

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE ST
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE ST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS330R4-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle
PS330R4-W
Pin and Sleeve Receptacle PS330R4-W
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE ST

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE ST

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS330R4-W
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2461454-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60230 C24 Snap-in Power Inlet - 83030540 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Box Inlet - G41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers