Hubbell Wiring Device-Kellems Pin and Sleeve Connector PS330C4-S

Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 2 POLE(S); CHEM
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 2 POLE(S); CHEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS330C4-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
PS330C4-S
Pin and Sleeve Connector PS330C4-S
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 2 POLE(S); CHEM

CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 2 POLE(S); CHEM

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS330C4-S
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-296-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details