Hubbell Wiring Device-Kellems Pin and Sleeve Plug PS320P4-SW

Description
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS320P4-SW - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Plug
PS320P4-SW
Pin and Sleeve Plug PS320P4-SW
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT

POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS320P4-SW
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Lighting Connectors - 1369896 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details