Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS320B7-S

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 480 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 480 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS320B7-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS320B7-S
Pin and Sleeve Inlet PS320B7-S
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 480 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 480 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS320B7-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254438 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Power Module 70 mm Stack Light - 856T-BAC7C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details