Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS320B6-S

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS320B6-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS320B6-S
Pin and Sleeve Inlet PS320B6-S
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS320B6-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Straight Receptacle - F51S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Industrial Power Connectors - 1365713 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details