Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle PS3100RS4-W

Description
STRAIGHT TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP67; SLEEVE MAT
Datasheet
Description
STRAIGHT TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP67; SLEEVE MAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS3100RS4-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle
PS3100RS4-W
Pin and Sleeve Receptacle PS3100RS4-W
STRAIGHT TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP67; SLEEVE MAT

STRAIGHT TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP67; SLEEVE MAT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS3100RS4-W
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 10-30P/10-50P - S103050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
NEMA 6-20 Duplex Receptacle - 88030600 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
IP67 Watertight Straight Receptacle - F42S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers