Hubbell Wiring Device-Kellems Pin and Sleeve Plug PS3100P7-W

Description
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RES
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS3100P7-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Plug
PS3100P7-W
Pin and Sleeve Plug PS3100P7-W
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RES

POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RES

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS3100P7-W
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4303.2036.01 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Industrial Power Connectors - 427830 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Industrial Power Connectors
View Details