Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS3100B6-W

Description
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; BLUE COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; BLUE COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS3100B6-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS3100B6-W
Pin and Sleeve Inlet PS3100B6-W
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; BLUE COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; BLUE COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS3100B6-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3180-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Industrial Power Connectors - 1254454 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details