Hubbell Wiring Device-Kellems Single Throw Safety/Disconnect Switch PS30SSAX3

Description
HEAVY DUTY, SAFETY TYPE; 7.38 INCH L X 4.88 INCH D SIZE; THERMOPLASTIC ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X ENCLOSURE; 30 AMPERE CURRENT RATING; 5 HP AT 240 VAC 3-PHASE POWER RATING; NO NEUTRAL TYPE; 600 V AC VOLTAGE RATING; NON-FUSIBL
Description
HEAVY DUTY, SAFETY TYPE; 7.38 INCH L X 4.88 INCH D SIZE; THERMOPLASTIC ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X ENCLOSURE; 30 AMPERE CURRENT RATING; 5 HP AT 240 VAC 3-PHASE POWER RATING; NO NEUTRAL TYPE; 600 V AC VOLTAGE RATING; NON-FUSIBL

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Single Throw Safety/Disconnect Switch
PS30SSAX3
Single Throw Safety/Disconnect Switch PS30SSAX3
HEAVY DUTY, SAFETY TYPE; 7.38 INCH L X 4.88 INCH D SIZE; THERMOPLASTIC ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X ENCLOSURE; 30 AMPERE CURRENT RATING; 5 HP AT 240 VAC 3-PHASE POWER RATING; NO NEUTRAL TYPE; 600 V AC VOLTAGE RATING; NON-FUSIBL

HEAVY DUTY, SAFETY TYPE; 7.38 INCH L X 4.88 INCH D SIZE; THERMOPLASTIC ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X ENCLOSURE; 30 AMPERE CURRENT RATING; 5 HP AT 240 VAC 3-PHASE POWER RATING; NO NEUTRAL TYPE; 600 V AC VOLTAGE RATING; NON-FUSIBL

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Disconnect Switches
Product Number PS30SSAX3
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC
Phase Three Phase
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Battery Disconnect Switches - K1154495 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
Isolator Switches - 1444817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details