Hubbell Wiring Device-Kellems Single Throw Safety/Disconnect Switch PS30-FSS

Description
9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 1/2 HP AT 120 VAC, 1-1/2 HP AT 240/277 VAC, 1 HP AT 208 VAC, 2 HP AT 208 VAC STAR/120 VAC 3-PH
Datasheet
Description
9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 1/2 HP AT 120 VAC, 1-1/2 HP AT 240/277 VAC, 1 HP AT 208 VAC, 2 HP AT 208 VAC STAR/120 VAC 3-PH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - PS30-FSS - Hubbell Wiring Device-Kellems
Milford, CT, USA
Single Throw Safety/Disconnect Switch
PS30-FSS
Single Throw Safety/Disconnect Switch PS30-FSS
9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 1/2 HP AT 120 VAC, 1-1/2 HP AT 240/277 VAC, 1 HP AT 208 VAC, 2 HP AT 208 VAC STAR/120 VAC 3-PH

9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 1/2 HP AT 120 VAC, 1-1/2 HP AT 240/277 VAC, 1 HP AT 208 VAC, 2 HP AT 208 VAC STAR/120 VAC 3-PH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Disconnect Switches
Product Number PS30-FSS
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC
Phase Three Phase
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1122409 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
Motor Disconnect Switches - KEM316UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
2 suppliers
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details
Isolator Switches - 1224445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Poles 3P; 3
Approvals RoHS; Ip66
View Details