Hubbell Wiring Device-Kellems Locking Device Plug PS28W47

Description
RUBBER MATERIAL; L5-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE
Datasheet
Description
RUBBER MATERIAL; L5-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PS28W47 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
PS28W47
Locking Device Plug PS28W47
RUBBER MATERIAL; L5-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE

RUBBER MATERIAL; L5-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS28W47
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F41S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
 - 1-1877067-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Industrial Power Connectors - 1254379 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details