Hubbell Wiring Device-Kellems Locking Device Connector PS27W47

Description
RUBBER MATERIAL; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE
Datasheet
Description
RUBBER MATERIAL; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - PS27W47 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
PS27W47
Locking Device Connector PS27W47
RUBBER MATERIAL; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE

RUBBER MATERIAL; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS27W47
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Small Box Receptacle - D52S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
30mm LED Module 800G PB - 800G-DBB-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-A-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details