Hubbell Wiring Device-Kellems Locking Device Plug PS26W47

Description
RUBBER MATERIAL; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE
Datasheet
Description
RUBBER MATERIAL; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PS26W47 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
PS26W47
Locking Device Plug PS26W47
RUBBER MATERIAL; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE

RUBBER MATERIAL; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS26W47
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Industrial Power Connectors - 1365692 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details