Hubbell Wiring Device-Kellems GFCI Distribution Box/Outlet PS204-S

Description
YELLOW THERMOPLASTIC MATERIAL; UL 498/943 APPROVAL; (4) STRAIGHT BLADE OUTLET TYPE; 4 OUTLET(S); STRAIGHT BLADE PLUG TYPE; 125 VAC 20 AMPERE, NEMA 5-20P/5-20R OUTLET RATING; 125 V 20 AMPERE PLUG RATING; AUTOMATIC POWER OUT RESET
Datasheet
Description
YELLOW THERMOPLASTIC MATERIAL; UL 498/943 APPROVAL; (4) STRAIGHT BLADE OUTLET TYPE; 4 OUTLET(S); STRAIGHT BLADE PLUG TYPE; 125 VAC 20 AMPERE, NEMA 5-20P/5-20R OUTLET RATING; 125 V 20 AMPERE PLUG RATING; AUTOMATIC POWER OUT RESET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Distribution Box/Outlet - PS204-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
GFCI Distribution Box/Outlet
PS204-S
GFCI Distribution Box/Outlet PS204-S
YELLOW THERMOPLASTIC MATERIAL; UL 498/943 APPROVAL; (4) STRAIGHT BLADE OUTLET TYPE; 4 OUTLET(S); STRAIGHT BLADE PLUG TYPE; 125 VAC 20 AMPERE, NEMA 5-20P/5-20R OUTLET RATING; 125 V 20 AMPERE PLUG RATING; AUTOMATIC POWER OUT RESET

YELLOW THERMOPLASTIC MATERIAL; UL 498/943 APPROVAL; (4) STRAIGHT BLADE OUTLET TYPE; 4 OUTLET(S); STRAIGHT BLADE PLUG TYPE; 125 VAC 20 AMPERE, NEMA 5-20P/5-20R OUTLET RATING; 125 V 20 AMPERE PLUG RATING; AUTOMATIC POWER OUT RESET

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS204-S
Product Name GFCI Distribution Box/Outlet
Power Type AC Power Connector
Device Type Plug; Receptacle
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F31S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IEC Unfiltered Inlets - 1-1609112-3 - TE Connectivity
Specs
Device Type Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
3 suppliers
Plug In Timers - 1785369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details