Hubbell Wiring Device-Kellems GFCI Distribution Box/Outlet PS154-S

Description
THERMOPLASTIC MATERIAL; UL 498/943 APPROVAL; (4) STRAIGHT BLADE OUTLET TYPE; 4 OUTLET(S); STRAIGHT BLADE PLUG TYPE; 125 VAC 15 AMPERE, NEMA 5-15P/5-15R OUTLET RATING; 125 VAC 15 AMPERE PLUG RATING; AUTOMATIC POWER OUT RESET; COLOR YELLOW
Datasheet
Description
THERMOPLASTIC MATERIAL; UL 498/943 APPROVAL; (4) STRAIGHT BLADE OUTLET TYPE; 4 OUTLET(S); STRAIGHT BLADE PLUG TYPE; 125 VAC 15 AMPERE, NEMA 5-15P/5-15R OUTLET RATING; 125 VAC 15 AMPERE PLUG RATING; AUTOMATIC POWER OUT RESET; COLOR YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Distribution Box/Outlet - PS154-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
GFCI Distribution Box/Outlet
PS154-S
GFCI Distribution Box/Outlet PS154-S
THERMOPLASTIC MATERIAL; UL 498/943 APPROVAL; (4) STRAIGHT BLADE OUTLET TYPE; 4 OUTLET(S); STRAIGHT BLADE PLUG TYPE; 125 VAC 15 AMPERE, NEMA 5-15P/5-15R OUTLET RATING; 125 VAC 15 AMPERE PLUG RATING; AUTOMATIC POWER OUT RESET; COLOR YELLOW

THERMOPLASTIC MATERIAL; UL 498/943 APPROVAL; (4) STRAIGHT BLADE OUTLET TYPE; 4 OUTLET(S); STRAIGHT BLADE PLUG TYPE; 125 VAC 15 AMPERE, NEMA 5-15P/5-15R OUTLET RATING; 125 VAC 15 AMPERE PLUG RATING; AUTOMATIC POWER OUT RESET; COLOR YELLOW

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS154-S
Product Name GFCI Distribution Box/Outlet
Power Type AC Power Connector
Device Type Plug; Receptacle
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254473 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Outlet/Handy Box -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details