11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 2 HP AT 120 VAC, 5 HP AT 208/240 VAC, 7-1/2 HP AT 277 VAC, 10 HP AT 208 VAC STAR/120 VAC OR
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | PS100-FSS |
| Product Name | Single Throw Safety/Disconnect Switch |
| Type | Fusible |
| Power | AC |
| Current Rating | 100 amps |
| Operating Voltage | 120 to 600 volts |