Hubbell Wiring Device-Kellems Conduit Connector; Conduit Configuration Hubbell Wiring Devices PS0759NGY

Description
CONDUIT CONNECTOR; Conduit Configuration:Multi Position; Trade Size:3/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:Black; External Length:93mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Length:93mm RoHS Compliant: Yes
Datasheet
Description
CONDUIT CONNECTOR; Conduit Configuration:Multi Position; Trade Size:3/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:Black; External Length:93mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Length:93mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector; Conduit Configuration Hubbell Wiring Devices - 93F6877 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector; Conduit Configuration Hubbell Wiring Devices
93F6877
Conduit Connector; Conduit Configuration Hubbell Wiring Devices 93F6877
CONDUIT CONNECTOR; Conduit Configuration:Multi Position; Trade Size:3/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:Black; External Length:93mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Length:93mm RoHS Compliant: Yes

CONDUIT CONNECTOR; Conduit Configuration:Multi Position; Trade Size:3/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:Black; External Length:93mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Length:93mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F6877
Product Name Conduit Connector; Conduit Configuration Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details