Hubbell Wiring Device-Kellems Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices PS0759NBK

Description
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Multi Position; Trade Size:3/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:Black; External Length:93mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Multi Position; Trade Size:3/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:Black; External Length:93mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices - 93F6879 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices
93F6879
Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices 93F6879
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Multi Position; Trade Size:3/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:Black; External Length:93mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:- RoHS Compliant: Yes

ELECTRICAL CONDUIT FITTING; Conduit Configuration:Multi Position; Trade Size:3/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:Black; External Length:93mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F6879
Product Name Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products