Hubbell Wiring Device-Kellems Conduit Connector; Conduit Configuration Hubbell Wiring Devices PS0509NGY

Description
CONDUIT CONNECTOR; Conduit Configuration:Multi Position; Trade Size:1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:83.1mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Length:83.1mm RoHS Compliant: Yes
Datasheet
Description
CONDUIT CONNECTOR; Conduit Configuration:Multi Position; Trade Size:1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:83.1mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Length:83.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector; Conduit Configuration Hubbell Wiring Devices - 93F6876 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector; Conduit Configuration Hubbell Wiring Devices
93F6876
Conduit Connector; Conduit Configuration Hubbell Wiring Devices 93F6876
CONDUIT CONNECTOR; Conduit Configuration:Multi Position; Trade Size:1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:83.1mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Length:83.1mm RoHS Compliant: Yes

CONDUIT CONNECTOR; Conduit Configuration:Multi Position; Trade Size:1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:83.1mm; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Length:83.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F6876
Product Name Conduit Connector; Conduit Configuration Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products