Hubbell Lighting, Inc. Outdoor Wall Light PRS-0150S-521

Description
14.7/8 INCH L X 7-3/16 INCH W X 15 INCH H SIZE CSA (CANADA AND US) APPROVAL NPF, REACTOR BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE PERIMASHIELD[R] BRAND PRS MODEL
Datasheet
Description
14.7/8 INCH L X 7-3/16 INCH W X 15 INCH H SIZE CSA (CANADA AND US) APPROVAL NPF, REACTOR BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE PERIMASHIELD[R] BRAND PRS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - PRS-0150S-521 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
PRS-0150S-521
Outdoor Wall Light PRS-0150S-521
14.7/8 INCH L X 7-3/16 INCH W X 15 INCH H SIZE CSA (CANADA AND US) APPROVAL NPF, REACTOR BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE PERIMASHIELD[R] BRAND PRS MODEL
  • 14.7/8 INCH L X 7-3/16 INCH W X 15 INCH H SIZE
  • CSA (CANADA AND US) APPROVAL
  • NPF, REACTOR BALLAST TYPE
  • YES LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • PERIMASHIELD[R] BRAND
  • PRS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number PRS-0150S-521
Product Name Outdoor Wall Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details