JUNIOR, HIGH STRENGTH TYPE
4 1/4 INCH MESH LENGTH
0.25 INCH MIN. CABLE OUTER DIAMETER
0.36 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
3 1/4 INCH L EYE SIZE
450 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
JUNIOR, HIGH STRENGTH TYPE
4 1/4 INCH MESH LENGTH
0.25 INCH MIN. CABLE OUTER DIAMETER
0.36 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
3 1/4 INCH L EYE SIZE
450 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND
JUNIOR, HIGH STRENGTH TYPE
4 1/4 INCH MESH LENGTH
0.25 INCH MIN. CABLE OUTER DIAMETER
0.36 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
3 1/4 INCH L EYE SIZE
450 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND