Hubbell Incorporated Occupancy Sensor/Switch PIR10P

Description
SENSOR TYPE 4 INCH DIA X 1.5 INCH H SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION CEILING/WALL MOUNTING 360 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 1500 SQ FT AT 10 FT MOUNTING HEIGHT AREA COVERAGE OUTPUT VOLTAGE RATING 24 VDC OPERATING TEMPERATURE 30 TO 131 DEG F
Datasheet
Description
SENSOR TYPE 4 INCH DIA X 1.5 INCH H SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION CEILING/WALL MOUNTING 360 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 1500 SQ FT AT 10 FT MOUNTING HEIGHT AREA COVERAGE OUTPUT VOLTAGE RATING 24 VDC OPERATING TEMPERATURE 30 TO 131 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - PIR10P - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
PIR10P
Occupancy Sensor/Switch PIR10P
SENSOR TYPE 4 INCH DIA X 1.5 INCH H SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION CEILING/WALL MOUNTING 360 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 1500 SQ FT AT 10 FT MOUNTING HEIGHT AREA COVERAGE OUTPUT VOLTAGE RATING 24 VDC OPERATING TEMPERATURE 30 TO 131 DEG F
  • SENSOR TYPE
  • 4 INCH DIA X 1.5 INCH H SIZE
  • WHITE FINISH
  • UL, CUL APPROVAL
  • INDOOR APPLICATION
  • CEILING/WALL MOUNTING
  • 360 DEG FIELD OF VIEW
  • PASSIVE INFRARED SENSOR TYPE
  • 1500 SQ FT AT 10 FT MOUNTING HEIGHT AREA COVERAGE
  • OUTPUT VOLTAGE RATING 24 VDC
  • OPERATING TEMPERATURE 30 TO 131 DEG F
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number PIR10P
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 519484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.11 - PIR movement detectors 10A - 181182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details