Hubbell Incorporated Occupancy Sensor/Switch PIR1000H

Description
SENSOR TYPE 4.72 INCH L X 2.76 INCH W X 1.1 INCH D SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION CEILING/WALL MOUNTING PASSIVE INFRARED SENSOR TYPE OUTPUT VOLTAGE RATING 24 VDC COVERAGE 16 X 80 FT OPERATING TEMPERATURE 0 TO 100 DEG F
Datasheet
Description
SENSOR TYPE 4.72 INCH L X 2.76 INCH W X 1.1 INCH D SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION CEILING/WALL MOUNTING PASSIVE INFRARED SENSOR TYPE OUTPUT VOLTAGE RATING 24 VDC COVERAGE 16 X 80 FT OPERATING TEMPERATURE 0 TO 100 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - PIR1000H - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
PIR1000H
Occupancy Sensor/Switch PIR1000H
SENSOR TYPE 4.72 INCH L X 2.76 INCH W X 1.1 INCH D SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION CEILING/WALL MOUNTING PASSIVE INFRARED SENSOR TYPE OUTPUT VOLTAGE RATING 24 VDC COVERAGE 16 X 80 FT OPERATING TEMPERATURE 0 TO 100 DEG F
  • SENSOR TYPE
  • 4.72 INCH L X 2.76 INCH W X 1.1 INCH D SIZE
  • WHITE FINISH
  • UL, CUL APPROVAL
  • INDOOR APPLICATION
  • CEILING/WALL MOUNTING
  • PASSIVE INFRARED SENSOR TYPE
  • OUTPUT VOLTAGE RATING 24 VDC
  • COVERAGE 16 X 80 FT
  • OPERATING TEMPERATURE 0 TO 100 DEG F
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number PIR1000H
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.31 - PIR movement detectors 10A - 183182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7918260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Detection Range 39.37 ft (120 dm)
Mounting Wall Mount; Wall
View Details