Hubbell Incorporated Standard Wall Plate PHPS1AL

Description
GFCI SURGE TYPE 0.03 INCH THK STEEL MATERIAL POWDER COATED PAINT FINISH ALMOND COLOR (1) DECORATOR RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA PH MODEL
Datasheet
Description
GFCI SURGE TYPE 0.03 INCH THK STEEL MATERIAL POWDER COATED PAINT FINISH ALMOND COLOR (1) DECORATOR RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA PH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - PHPS1AL - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
PHPS1AL
Standard Wall Plate PHPS1AL
GFCI SURGE TYPE 0.03 INCH THK STEEL MATERIAL POWDER COATED PAINT FINISH ALMOND COLOR (1) DECORATOR RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA PH MODEL
  • GFCI SURGE TYPE
  • 0.03 INCH THK STEEL MATERIAL
  • POWDER COATED PAINT FINISH
  • ALMOND COLOR
  • (1) DECORATOR RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • STYLE LINE[R] BRAND
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • APPROVAL UL, CSA
  • PH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number PHPS1AL
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 12JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Datacommunication Face Plate - IFP14WGSA - Hubbell Incorporated
Specs
Opening / Devices One
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details