PH1004PA035 -- 10A 4W DBL END CBL, 35 HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
10A 4W Dbl End Cbl, 35 Hubbell Wiring Devices
PH1004PA035
Description
10A 4W DBL END CBL, 35
Description
10A 4W DBL END CBL, 35
Suppliers
10A 4W Dbl End Cbl, 35 Hubbell Wiring Devices
84M9727
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
84M9727 |
|
Product Name
|
10A 4W Dbl End Cbl, 35 Hubbell Wiring Devices |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details