Hubbell Wiring Device-Kellems Linkosity Dbl Ended Cbl 3A, 2W, 10Ft Hubbell Wiring Devices PH0302PE010

Description
LINKOSITY DBL ENDED CBL 3A, 2W, 10FT
Description
LINKOSITY DBL ENDED CBL 3A, 2W, 10FT

Suppliers

Company
Product
Description
Supplier Links
Linkosity Dbl Ended Cbl 3A, 2W, 10Ft Hubbell Wiring Devices - 94Y0838 - Newark, An Avnet Company
Chicago, IL, United States
Linkosity Dbl Ended Cbl 3A, 2W, 10Ft Hubbell Wiring Devices
94Y0838
Linkosity Dbl Ended Cbl 3A, 2W, 10Ft Hubbell Wiring Devices 94Y0838
LINKOSITY DBL ENDED CBL 3A, 2W, 10FT

LINKOSITY DBL ENDED CBL 3A, 2W, 10FT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94Y0838
Product Name Linkosity Dbl Ended Cbl 3A, 2W, 10Ft Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details