Hubbell Lighting, Inc. Emergency Light Unit PGZ

Description
UNIVERSAL TYPE 11 INCH W X 3.187 INCH D X 7 INCH H SIZE DARK BRONZE FINISH 0.125 INCH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924, UL, OSHA APPROVAL INDOOR/OUTDOOR, WET LOCATION APPLICATION SOLID STATE HIGH OUTPUT LED LAMP TYPE NICKEL CADMIUM BATTERY TYPE VANDAL RESISTANT 120/277 VAC AT 60 HZ AC VOLTAGE RATING 1 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 POWER RATING 2.78 AT 120 VAC, 2.88 W AT 277 VAC TEMPERATURE RATING 32 TO 122 DEG F LAMP COLOR COOL WHITE LAMP INTENSITY 405 LUMEN GASKET MATERIAL NEOPRENE PG MODEL
Datasheet
Description
UNIVERSAL TYPE 11 INCH W X 3.187 INCH D X 7 INCH H SIZE DARK BRONZE FINISH 0.125 INCH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924, UL, OSHA APPROVAL INDOOR/OUTDOOR, WET LOCATION APPLICATION SOLID STATE HIGH OUTPUT LED LAMP TYPE NICKEL CADMIUM BATTERY TYPE VANDAL RESISTANT 120/277 VAC AT 60 HZ AC VOLTAGE RATING 1 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 POWER RATING 2.78 AT 120 VAC, 2.88 W AT 277 VAC TEMPERATURE RATING 32 TO 122 DEG F LAMP COLOR COOL WHITE LAMP INTENSITY 405 LUMEN GASKET MATERIAL NEOPRENE PG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - PGZ - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
PGZ
Emergency Light Unit PGZ
UNIVERSAL TYPE 11 INCH W X 3.187 INCH D X 7 INCH H SIZE DARK BRONZE FINISH 0.125 INCH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924, UL, OSHA APPROVAL INDOOR/OUTDOOR, WET LOCATION APPLICATION SOLID STATE HIGH OUTPUT LED LAMP TYPE NICKEL CADMIUM BATTERY TYPE VANDAL RESISTANT 120/277 VAC AT 60 HZ AC VOLTAGE RATING 1 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 POWER RATING 2.78 AT 120 VAC, 2.88 W AT 277 VAC TEMPERATURE RATING 32 TO 122 DEG F LAMP COLOR COOL WHITE LAMP INTENSITY 405 LUMEN GASKET MATERIAL NEOPRENE PG MODEL
  • UNIVERSAL TYPE
  • 11 INCH W X 3.187 INCH D X 7 INCH H SIZE
  • DARK BRONZE FINISH
  • 0.125 INCH DIE-CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 924, UL, OSHA APPROVAL
  • INDOOR/OUTDOOR, WET LOCATION APPLICATION
  • SOLID STATE HIGH OUTPUT LED LAMP TYPE
  • NICKEL CADMIUM BATTERY TYPE
  • VANDAL RESISTANT
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 1 LAMP HEAD(S)
  • APPLICABLE STANDARD NFPA 70/101
  • POWER RATING 2.78 AT 120 VAC, 2.88 W AT 277 VAC
  • TEMPERATURE RATING 32 TO 122 DEG F
  • LAMP COLOR COOL WHITE
  • LAMP INTENSITY 405 LUMEN
  • GASKET MATERIAL NEOPRENE
  • PG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number PGZ
Product Name Emergency Light Unit
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details