UNIVERSAL TYPE
11 INCH W X 3.187 INCH D X 7 INCH H SIZE
DARK BRONZE FINISH
DIE-CAST ALUMINUM ENCLOSURE MATERIAL
UL 924, UL APPROVAL
ARCHITECTURAL, INDOOR/OUTDOOR, WET LOCATION APPLICATION
LED LAMP TYPE
VANDAL RESISTANT
120/277 VAC AT 60 HZ AC VOLTAGE RATING
6 TO 12 VDC DC VOLTAGE RATING
1 LAMP HEAD(S)
STARVIEW[TM] BRAND
APPLICABLE STANDARD ADA, NFPA 70/101
POWER RATING 17 W AT 120/277 VAC, 12 W AT 6 VDC, 12.5 W AT 12 VDC
TEMPERATURE RATING -22 TO 122 DEG F
LAMP INTENSITY 445 LUMEN
LAMP COLOR NEUTRAL WHITE
LAMP COLOR NEUTRAL WHITE
PG MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
UNIVERSAL TYPE
11 INCH W X 3.187 INCH D X 7 INCH H SIZE
DARK BRONZE FINISH
DIE-CAST ALUMINUM ENCLOSURE MATERIAL
UL 924, UL APPROVAL
ARCHITECTURAL, INDOOR/OUTDOOR, WET LOCATION APPLICATION
LED LAMP TYPE
VANDAL RESISTANT
120/277 VAC AT 60 HZ AC VOLTAGE RATING
6 TO 12 VDC DC VOLTAGE RATING
1 LAMP HEAD(S)
STARVIEW[TM] BRAND
APPLICABLE STANDARD ADA, NFPA 70/101
POWER RATING 17 W AT 120/277 VAC, 12 W AT 6 VDC, 12.5 W AT 12 VDC
TEMPERATURE RATING -22 TO 122 DEG F
LAMP INTENSITY 445 LUMEN
LAMP COLOR NEUTRAL WHITE
LAMP COLOR NEUTRAL WHITE
PG MODEL
UNIVERSAL TYPE
11 INCH W X 3.187 INCH D X 7 INCH H SIZE
DARK BRONZE FINISH
DIE-CAST ALUMINUM ENCLOSURE MATERIAL
UL 924, UL APPROVAL
ARCHITECTURAL, INDOOR/OUTDOOR, WET LOCATION APPLICATION
LED LAMP TYPE
VANDAL RESISTANT
120/277 VAC AT 60 HZ AC VOLTAGE RATING
6 TO 12 VDC DC VOLTAGE RATING
1 LAMP HEAD(S)
STARVIEW[TM] BRAND
APPLICABLE STANDARD ADA, NFPA 70/101
POWER RATING 17 W AT 120/277 VAC, 12 W AT 6 VDC, 12.5 W AT 12 VDC
TEMPERATURE RATING -22 TO 122 DEG F
LAMP INTENSITY 445 LUMEN
LAMP COLOR NEUTRAL WHITE
LAMP COLOR NEUTRAL WHITE
PG MODEL