Hubbell Lighting, Inc. Outdoor Wall Light PGM3-30LU-5K-BZ

Description
PERIMETER TYPE 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE DARK BRONZE TEXTURED POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL LED LAMP TYPE 69 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE PERIMALITER[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5100 INTENSITY 5678 LUMEN SERIES PGM3 MODEL
Datasheet
Description
PERIMETER TYPE 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE DARK BRONZE TEXTURED POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL LED LAMP TYPE 69 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE PERIMALITER[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5100 INTENSITY 5678 LUMEN SERIES PGM3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - PGM3-30LU-5K-BZ - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
PGM3-30LU-5K-BZ
Outdoor Wall Light PGM3-30LU-5K-BZ
PERIMETER TYPE 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE DARK BRONZE TEXTURED POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL LED LAMP TYPE 69 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE PERIMALITER[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5100 INTENSITY 5678 LUMEN SERIES PGM3 MODEL
  • PERIMETER TYPE
  • 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE
  • DARK BRONZE TEXTURED POWDER PAINTED FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • LED LAMP TYPE
  • 69 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE
  • PERIMALITER[R] BRAND
  • APPLICATION WET LOCATION
  • COLOR TEMPERATURE IN KELVIN 5100
  • INTENSITY 5678 LUMEN
  • SERIES PGM3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number PGM3-30LU-5K-BZ
Product Name Outdoor Wall Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details