Hubbell Lighting, Inc. Outdoor Wall Light PGM3-100S-18-BZ

Description
SAFETY, SECURITY LIGHT TYPE 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL AUTO LAG, QUAD TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE PERIMALITER[R] BRAND APPLICATION WET LOCATION FREQUENCY 50 HZ PGM3 MODEL
Datasheet
Description
SAFETY, SECURITY LIGHT TYPE 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL AUTO LAG, QUAD TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE PERIMALITER[R] BRAND APPLICATION WET LOCATION FREQUENCY 50 HZ PGM3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - PGM3-100S-18-BZ - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
PGM3-100S-18-BZ
Outdoor Wall Light PGM3-100S-18-BZ
SAFETY, SECURITY LIGHT TYPE 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL AUTO LAG, QUAD TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE PERIMALITER[R] BRAND APPLICATION WET LOCATION FREQUENCY 50 HZ PGM3 MODEL
  • SAFETY, SECURITY LIGHT TYPE
  • 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • AUTO LAG, QUAD TAP, HPF BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
  • PERIMALITER[R] BRAND
  • APPLICATION WET LOCATION
  • FREQUENCY 50 HZ
  • PGM3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number PGM3-100S-18-BZ
Product Name Outdoor Wall Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details