SAFETY, SECURITY LIGHT TYPE
14-7/8 INCH L X 9-7/8 INCH W X 15 INCH H SIZE
DARK BRONZE POWDER PAINTED FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP, HPF BALLAST TYPE
HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
PERIMALITER[R] BRAND
APPLICATION WET LOCATION
FREQUENCY 50 HZ
PGL MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
SAFETY, SECURITY LIGHT TYPE
14-7/8 INCH L X 9-7/8 INCH W X 15 INCH H SIZE
DARK BRONZE POWDER PAINTED FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP, HPF BALLAST TYPE
HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
PERIMALITER[R] BRAND
APPLICATION WET LOCATION
FREQUENCY 50 HZ
PGL MODEL
SAFETY, SECURITY LIGHT TYPE
14-7/8 INCH L X 9-7/8 INCH W X 15 INCH H SIZE
DARK BRONZE POWDER PAINTED FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP, HPF BALLAST TYPE
HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
PERIMALITER[R] BRAND
APPLICATION WET LOCATION
FREQUENCY 50 HZ
PGL MODEL
SAFETY, SECURITY LIGHT TYPE
14-7/8 INCH L X 9-7/8 INCH W X 15 INCH H SIZE
DARK BRONZE POWDER PAINTED FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP, HPF BALLAST TYPE