Hubbell Wiring Device-Kellems Polytrak Box, 2-G Tele, 2.44" Deep Hubbell Wiring Devices PDB12TGLV

Description
POLYTRAK BOX, 2-G TELE, 2.44" DEEP
Description
POLYTRAK BOX, 2-G TELE, 2.44" DEEP

Suppliers

Company
Product
Description
Supplier Links
Polytrak Box, 2-G Tele, 2.44
Chicago, IL, United States
Polytrak Box, 2-G Tele, 2.44" Deep Hubbell Wiring Devices
89H0391
Polytrak Box, 2-G Tele, 2.44" Deep Hubbell Wiring Devices 89H0391
POLYTRAK BOX, 2-G TELE, 2.44" DEEP

POLYTRAK BOX, 2-G TELE, 2.44" DEEP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89H0391
Product Name Polytrak Box, 2-G Tele, 2.44" Deep Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details