Hubbell Incorporated Patch Cord PCX6Y16

Description
CATEGORY 6 TYPE YELLOW COLOR 16 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAGLESS SLIP-ON BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION NEXTSPEED[R] BRAND CABLE TYPE UTP PCX6 MODEL
Datasheet
Description
CATEGORY 6 TYPE YELLOW COLOR 16 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAGLESS SLIP-ON BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION NEXTSPEED[R] BRAND CABLE TYPE UTP PCX6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PCX6Y16 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PCX6Y16
Patch Cord PCX6Y16
CATEGORY 6 TYPE YELLOW COLOR 16 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAGLESS SLIP-ON BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION NEXTSPEED[R] BRAND CABLE TYPE UTP PCX6 MODEL
  • CATEGORY 6 TYPE
  • YELLOW COLOR
  • 16 FT
  • UL APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SNAGLESS SLIP-ON BOOT END STYLE
  • MODULAR PLUG CONNECTOR AT ONE END
  • MODULAR PLUG CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • STRANDED CONDUCTOR CONSTRUCTION
  • NEXTSPEED[R] BRAND
  • CABLE TYPE UTP
  • PCX6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PCX6Y16
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2566977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details