Hubbell Incorporated Patch Cord PCX6W10

Description
CATEGORY 6 TYPE WHITE COLOR 10 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAGLESS SLIP-ON BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION NEXTSPEED[R] BRAND CABLE TYPE UTP PCX6 MODEL
Datasheet
Description
CATEGORY 6 TYPE WHITE COLOR 10 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAGLESS SLIP-ON BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION NEXTSPEED[R] BRAND CABLE TYPE UTP PCX6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PCX6W10 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PCX6W10
Patch Cord PCX6W10
CATEGORY 6 TYPE WHITE COLOR 10 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAGLESS SLIP-ON BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION NEXTSPEED[R] BRAND CABLE TYPE UTP PCX6 MODEL
  • CATEGORY 6 TYPE
  • WHITE COLOR
  • 10 FT
  • UL APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SNAGLESS SLIP-ON BOOT END STYLE
  • MODULAR PLUG CONNECTOR AT ONE END
  • MODULAR PLUG CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • STRANDED CONDUCTOR CONSTRUCTION
  • NEXTSPEED[R] BRAND
  • CABLE TYPE UTP
  • PCX6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PCX6W10
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Cable Assembly - 6828A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details