Hubbell Incorporated Patch Cord PCX6GY16

Description
CATEGORY 6 TYPE GRAY COLOR 16 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAGLESS SLIP-ON BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION NEXTSPEED[R] BRAND CABLE TYPE UTP PCX6 MODEL
Datasheet
Description
CATEGORY 6 TYPE GRAY COLOR 16 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAGLESS SLIP-ON BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION NEXTSPEED[R] BRAND CABLE TYPE UTP PCX6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PCX6GY16 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PCX6GY16
Patch Cord PCX6GY16
CATEGORY 6 TYPE GRAY COLOR 16 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAGLESS SLIP-ON BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION NEXTSPEED[R] BRAND CABLE TYPE UTP PCX6 MODEL
  • CATEGORY 6 TYPE
  • GRAY COLOR
  • 16 FT
  • UL APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SNAGLESS SLIP-ON BOOT END STYLE
  • MODULAR PLUG CONNECTOR AT ONE END
  • MODULAR PLUG CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • STRANDED CONDUCTOR CONSTRUCTION
  • NEXTSPEED[R] BRAND
  • CABLE TYPE UTP
  • PCX6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PCX6GY16
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

ArmorConnect 3-PH Power Media drop cable - 280-PWRM22G-M14 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
View Details
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Modular/Ethernet Cables (RJ45, RJ11) - 664-ND9BCA2B0B-ND - DigiKey
Specs
Cable Type Cat 6
Cable Length 6.56 ft (19.99 dm)
Connector Type Plug to Cable
View Details
4 suppliers