Description
CATEGORY 6 TYPE
GRAY COLOR
6 FT
UL APPROVAL
24 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
SNAGLESS SLIP-ON BOOT END STYLE
MODULAR PLUG CONNECTOR AT ONE END
MODULAR PLUG CONNECTOR AT OTHER END
4 CONDUCTOR PAIR(S)
STRANDED CONDUCTOR CONSTRUCTION
NEXTSPEED[R] BRAND
CABLE TYPE UTP
PCX6 MODEL