Hubbell Incorporated Patch Cord PCX6BK16

Description
CATEGORY 6 TYPE BLACK COLOR 16 FT 16 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAGLESS SLIP ON BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION NEXTSPEED[R] BRAND CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 6 TYPE BLACK COLOR 16 FT 16 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAGLESS SLIP ON BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION NEXTSPEED[R] BRAND CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PCX6BK16 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PCX6BK16
Patch Cord PCX6BK16
CATEGORY 6 TYPE BLACK COLOR 16 FT 16 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAGLESS SLIP ON BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION NEXTSPEED[R] BRAND CABLE TYPE UTP LENGTH IN FT - UOM FT
  • CATEGORY 6 TYPE
  • BLACK COLOR
  • 16 FT
  • 16 LENGTH IN FT
  • UL, CUL APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SNAGLESS SLIP ON BOOT END STYLE
  • MODULAR PLUG CONNECTOR AT ONE END
  • MODULAR PLUG CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • STRANDED CONDUCTOR CONSTRUCTION
  • NEXTSPEED[R] BRAND
  • CABLE TYPE UTP
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PCX6BK16
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-10-S1G9 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
ArmorConnect 3-PH Power Media drop cable - 280-PWRM22F-M8 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
View Details
D-Sub Cables - A7WWB-0906G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details