Description
CATEGORY 6 TYPE
BLACK COLOR
3 FT
3 LENGTH IN FT
UL, CUL APPROVAL
24 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
SNAGLESS SLIP ON BOOT END STYLE
MODULAR PLUG CONNECTOR AT ONE END
MODULAR PLUG CONNECTOR AT OTHER END
4 CONDUCTOR PAIR(S)
STRANDED CONDUCTOR CONSTRUCTION
NEXTSPEED[R] BRAND
CABLE TYPE UTP
LENGTH IN FT - UOM FT