Hubbell Incorporated Patch Cord PCX5EY30

Description
CATEGORY 5E TYPE YELLOW COLOR 30 FT 30 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 5E TYPE YELLOW COLOR 30 FT 30 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PCX5EY30 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PCX5EY30
Patch Cord PCX5EY30
CATEGORY 5E TYPE YELLOW COLOR 30 FT 30 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
  • CATEGORY 5E TYPE
  • YELLOW COLOR
  • 30 FT
  • 30 LENGTH IN FT
  • UL, CUL APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • MOLDED SLIM LINE BOOT END STYLE
  • MODULAR PLUG CONNECTOR AT ONE END
  • MODULAR PLUG CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • STRANDED CONDUCTOR CONSTRUCTION
  • SPEEDGAIN[R] BRAND
  • FREQUENCY RATING 190 MHZ, CABLE TYPE UTP
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PCX5EY30
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
6+6 Pos. Female DIL 24 AWG Cable Assembly, 210mm, double-end, for Latches - M80-FC11205L0-0210F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details