Hubbell Incorporated Patch Cord PCX5EW03

Description
CATEGORY 5E TYPE WHITE COLOR 3 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ CABLE TYPE UTP PCX5E MODEL
Datasheet
Description
CATEGORY 5E TYPE WHITE COLOR 3 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ CABLE TYPE UTP PCX5E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PCX5EW03 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PCX5EW03
Patch Cord PCX5EW03
CATEGORY 5E TYPE WHITE COLOR 3 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ CABLE TYPE UTP PCX5E MODEL
  • CATEGORY 5E TYPE
  • WHITE COLOR
  • 3 FT
  • UL APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • MOLDED SLIM LINE BOOT END STYLE
  • MODULAR PLUG CONNECTOR AT ONE END
  • MODULAR PLUG CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • STRANDED CONDUCTOR CONSTRUCTION
  • SPEEDGAIN[R] BRAND
  • FREQUENCY RATING 190 MHZ
  • CABLE TYPE UTP
  • PCX5E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PCX5EW03
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details