CATEGORY 5E TYPE
RED COLOR
3 FT
UL APPROVAL
24 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
MOLDED SLIM LINE BOOT END STYLE
MODULAR PLUG CONNECTOR AT ONE END
MODULAR PLUG CONNECTOR AT OTHER END
4 CONDUCTOR PAIR(S)
STRANDED CONDUCTOR CONSTRUCTION
SPEEDGAIN[R] BRAND
FREQUENCY RATING 190 MHZ
CABLE TYPE UTP
PCX5E MODEL
Hubbell Incorporated
Done
Datasheet
Description
CATEGORY 5E TYPE
RED COLOR
3 FT
UL APPROVAL
24 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
MOLDED SLIM LINE BOOT END STYLE
MODULAR PLUG CONNECTOR AT ONE END
MODULAR PLUG CONNECTOR AT OTHER END
4 CONDUCTOR PAIR(S)
STRANDED CONDUCTOR CONSTRUCTION
SPEEDGAIN[R] BRAND
FREQUENCY RATING 190 MHZ
CABLE TYPE UTP
PCX5E MODEL
CATEGORY 5E TYPE
RED COLOR
3 FT
UL APPROVAL
24 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
MOLDED SLIM LINE BOOT END STYLE
MODULAR PLUG CONNECTOR AT ONE END
MODULAR PLUG CONNECTOR AT OTHER END
4 CONDUCTOR PAIR(S)
STRANDED CONDUCTOR CONSTRUCTION
SPEEDGAIN[R] BRAND
FREQUENCY RATING 190 MHZ
CABLE TYPE UTP
PCX5E MODEL