Description
CATEGORY 5E TYPE
ORANGE COLOR
75 FT
75 LENGTH IN FT
UL, CUL APPROVAL
24 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
MOLDED SLIM LINE BOOT END STYLE
MODULAR PLUG CONNECTOR AT ONE END
MODULAR PLUG CONNECTOR AT OTHER END
4 CONDUCTOR PAIR(S)
STRANDED CONDUCTOR CONSTRUCTION
SPEEDGAIN[R] BRAND
FREQUENCY RATING 190 MHZ, CABLE TYPE UTP
LENGTH IN FT - UOM FT