Hubbell Incorporated Patch Cord PCX5EGN60

Description
CATEGORY 5E TYPE GREEN COLOR 60 FT 60 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 5E TYPE GREEN COLOR 60 FT 60 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PCX5EGN60 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PCX5EGN60
Patch Cord PCX5EGN60
CATEGORY 5E TYPE GREEN COLOR 60 FT 60 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
  • CATEGORY 5E TYPE
  • GREEN COLOR
  • 60 FT
  • 60 LENGTH IN FT
  • UL, CUL APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • MOLDED SLIM LINE BOOT END STYLE
  • MODULAR PLUG CONNECTOR AT ONE END
  • MODULAR PLUG CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • STRANDED CONDUCTOR CONSTRUCTION
  • SPEEDGAIN[R] BRAND
  • FREQUENCY RATING 190 MHZ, CABLE TYPE UTP
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PCX5EGN60
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NB930 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details